EN
  • EN
  • DE

PC74HC365T

Part No PC74HC365T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145464-PC74HC365T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC365T CAD Model

Description

Overview of NXP PC74HC365T

The NXP PC74HC365T is a high-speed Si-gate CMOS device that is designed to meet the demands of high-performance digital systems. It is a hex buffer/line driver with 3-state outputs, which makes it an ideal component for driving bus lines or buffering memory address registers. This versatile IC offers the robustness and high noise immunity expected from CMOS devices, along with the speed similar to that of Low Power Schottky TTL circuits.

Key Features

  • Logic Type: Hex Buffer/Line Driver
  • Number of Channels: 6
  • Output Type: 3-State
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SO16 (SOT109-1)

Performance and Reliability

The PC74HC365T is designed for high-speed operation, even at the extremes of its temperature range. Its wide supply voltage range allows for use in various applications and ensures compatibility with both 5V and 3.3V logic levels. The device's 3-state outputs can drive bus lines with up to 15 LSTTL loads and are capable of sinking 20 mA and sourcing 4 mA, providing sufficient current for most digital interfaces.

Applications

Thanks to its versatility and performance, the NXP PC74HC365T is suitable for a wide range of applications, including:

  • Buffering and driving bus lines
  • Memory address registers
  • Data communication systems
  • Computer systems
  • Instrumentation and control systems

Quality and Support

NXP Semiconductors is known for its commitment to quality and reliability. The PC74HC365T benefits from this reputation, offering stable performance over its entire operating temperature range. Additionally, NXP provides comprehensive technical support for its products, ensuring that designers can integrate the PC74HC365T into their systems with confidence.

Overall, the NXP PC74HC365T is a robust and reliable component that provides the functionality and performance needed for modern digital systems, making it a smart choice for designers looking to optimize their high-speed data handling and buffering requirements.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess