EN
  • EN
  • DE

EV1499-D-00A

Part No EV1499-D-00A
Manufacturer Monolithic Power Systems Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION BOARD FOR MP1499
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Monolithic Power Systems Inc.
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 5A
Voltage - Input 5V ~ 16V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MP1499
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 959735-EV1499-D-00A
Ultra Librarian 3D Model Ultra Librarian EV1499-D-00A CAD Model

Description

The 959735-EV1499-D-00A is an evaluation board for a buck regulator designed for DC/DC step-down applications. It falls under the category of development boards, kits, and programmers and is manufactured by Monolithic Power Systems Inc.

  • Input Voltage Range: 5V to 16V
  • Output Voltage: 3.3V
  • Current Output: 5A
  • Switching Frequency: 500kHz
  • Package: box package
  • Includes: one fully populated board
  • IC/part Utilized: MP1499 IC/part
  • Ensuring: reliable and stable performance for your DC/DC applications

You May Also Be Interested in

Infineon Technologies
65W SMPS EVALUATION BOARD USING / 65W 19.5V SMPS EVALUATION BOARD WITH PWM CONTROLLER ICE3GS03LJG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063SMDINV
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us
Intersil
EVAL BOARD FOR ISL6263A 1 32QFN / EVALUATION BOARD
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Infineon Technologies
PWM CONTROLLER DESIGN KIT / IRU3073 EVALUATION BOARD
Need more? Email Us
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Sanken
Need more? Email Us
Infineon Technologies
KIT W/IRU3055 5BIT 3PH BUCK CTRL / Reference Design Kit Featuring 5-Bit Programmable 3-Phase Synchronous Buck Controller IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess