EN
  • EN
  • DE

HFC0500GS-Z

Part No HFC0500GS-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description FIXED FREQUENCY FLYBACK CONTROLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Monolithic Power Systems Inc.
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 790V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 9V ~ 24V
Duty Cycle 50%
Frequency - Switching 25kHz
Power (Watts) 1.3W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 8-SOIC-7A
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803119-HFC0500GS-Z
Ultra Librarian 3D Model Ultra Librarian HFC0500GS-Z CAD Model

Description

The HFC0500GS-Z is a 1.3W isolated flyback converter.

  • Input Voltage: 9V to 24V
  • Breakdown Voltage: 790V
  • Protection: Over-load, Over-temperature, Over-voltage
  • Switching Frequency: 25kHz
  • Package: 8-SOIC-7A
  • Soft-Start: Yes

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess