EN
  • EN
  • DE

HF900GS-Z

Part No HF900GS-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 14SOIC / Converter Offline Flyback Topology 300kHz 14-SOIC-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 900V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10.1V ~ 24.5V
Frequency - Switching 300kHz
Power (Watts) 1.45 W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 14-SOIC (0.154", 3.90mm Width), 11 Leads
Supplier Device Package 14-SOIC-11
Mounting Surface Mount
Base Product Number HF900
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1589-1507-6,1589-1507-2,HF900GS-Z-ND,1589-1507-1
Standard Package 2,500
Win Source Part Number 1320789-HF900GS-Z
Ultra Librarian 3D Model Ultra Librarian HF900GS-Z CAD Model

Description

The HF900GS-Z is an AC DC converter from Monolithic Power Systems Inc. that is designed for power management applications.

  • Type: isolated flyback converter
  • Voltage Breakdown: 900V
  • Frequency Switching: 300kHz
  • Control Feature: soft start
  • Fault Protection: over-temperature, over-voltage, and short circuit
  • Power: 1.45W
  • Duty Cycle: application dependent
  • Supplier Device Package: 14-SOIC-11
  • Temperature Range: -40°C to 125°C
  • Package: reel-TR
  • Standard Package: 2,500 units
  • ROHS3 Compliant: yes
  • ECCN Compliant: EAR99

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess