EN
  • EN
  • DE

MP150GJ-P

Part No MP150GJ-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG OFFLINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Boost, Buck, Buck-Boost, Flyback
Supply Voltage 5.3 V ~ 5.6 V
Power (Watts) 2W
Fault Protection Open Loop, Over Load, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SC-74A, SOT-753
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 789096-MP150GJ-P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP150GJ-P CAD Model

Description

The MP150GJ-P, manufactured by Monolithic Power Systems Inc., is a non-isolated integrated circuit.

  • Topology: Boost, buck, buck-boost, and flyback
  • Power Rating: 2W
  • Supply Voltage: 5.3 V to 5.6 V
  • Internal Switch: Yes
  • Protection: Open-loop, over-load, over-temperature, and short-circuit faults
  • Package: TSOT-23-5
  • Category: Integrated circuits (ICs)

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1805
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2830 $58.0150
500+ $0.2322 $116.1000
770+ $0.2252 $173.4040
1,065+ $0.2171 $231.2115
1,375+ $0.2102 $289.0250
1,845+ $0.1883 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess