EN
  • EN
  • DE

MP20073DH-LF

Part No MP20073DH-LF
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG ADJ 2A 8MSOP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, DDR Voltage Regulator IC 1 Output 8-MSOP-EP
Manufacturer Monolithic Power Systems Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927673-MP20073DH-LF
Ultra Librarian 3D Model Ultra Librarian MP20073DH-LF CAD Model

Description

The Monolithic Power Systems Inc. MP20073DH-LF is a series converter DDR voltage regulator IC that has 1 output 8-MSOP-EP feature.

  • IC Type: DDR Voltage Regulator
  • Function: Series Converter
  • Output Count: 1
  • Package: 8-MSOP-EP
  • Category: Integrated Circuits (ICs)
  • Package Type: Tube
  • Quantity per Package: 50
  • REACH Status: Unaffected

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess