EN
  • EN
  • DE

MP26075EQ-41-LF-Z

Part No MP26075EQ-41-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHRG LI-ION / High Efficiency Cradle Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Fault Protection Over Voltage
Charge Current - Max 1.2A
Battery Pack Voltage 4.1V
Voltage Supply MAX 6.3V
Operating Temperature Range -20°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-QFN (3x3)
Win Source Part Number 789138-MP26075EQ-41-LF-Z
Popularity Medium
Supply and Demand Status Limited
Family Name MP26075
Introduction Date February 12, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MP26075EQ-41-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP26075EQ-41-LF-Z is an integrated circuit with fault protection for overvoltage.

  • Battery Pack: Lithium-ion/polymer, single cell
  • Charging Current: 1.2A (maximum constant)
  • Voltage Supply Max: 6.3V
  • Temperature Range: -20°C to 85°C
  • Package: 10-QFN (3x3)
  • Package Type: Reel
  • Supply and Demand Status: Limited
  • Market Popularity: Medium

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess