EN
  • EN
  • DE

MP3202DJ-LF-P

Part No MP3202DJ-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 6V
Voltage - Output 25V
Current - Output / Channel 1.33A (Switch)
Frequency 1.3MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian MP3202DJ-LF-P CAD Model

Description

The Monolithic Power Systems Inc. DC DC Regulator, part number 098602-MP3202DJ-LF-P, is a highly efficient step-up (boost) regulator designed for backlight applications.

  • Frequency: 1.3MHz
  • Switch: internal switch(s)
  • Output Voltage: up to 25V
  • Channel Output Current: 1.33A
  • Dimming Options: analog and PWM
  • Package: TSOT-23-6 case
  • Operating Temperature Range: -40°C to 85°C
  • Maximum Supply Voltage: 6V
  • Operating Input Voltage(min): 2.5V
  • Ideal Choice: for backlight applications in various electronic devices

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2614 $50.9730
410+ $0.2449 $100.4090
635+ $0.2366 $150.2410
910+ $0.2200 $200.2000
1,185+ $0.2118 $250.9830
1,475+ $0.2035 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,290 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess