EN
  • EN
  • DE

MP4462DN-LF-Z

Part No MP4462DN-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 8SOICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 30V
Current - Output 3.5A
Frequency - Switching Up to 4MHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOICE
Ultra Librarian 3D Model Ultra Librarian MP4462DN-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP4462DN-LF-Z is an adjustable output buck converter with a frequency of up to 4MHz. It is designed to step-down the input voltage up to 36V to an output voltage as low as 0.8V and up to 30V. This integrated circuit has a single output and can deliver a current of up to 3.5A. It comes in an 8-SOICE package and can operate at a temperature range of -40°C to 125°C (TJ). The MP4462DN-LF-Z is ideal for applications that require a step-down voltage regulator.

    You May Also Be Interested in

    Analog Devices Inc.
    IC REG BUCK-BOOST
    Lowest to $5.4698
    Texas Instruments
    IC REG BUCK ADJ 1A TSOT23-6
    Lowest to $5.6324
    Analog Devices Inc.
    IC REG
    Lowest to $17.9533
    Analog Devices Inc.
    IC REG BUCK 3.3V 6A 17FC2QFN
    Lowest to $9.1896
    Analog Devices Inc.
    IC REG BUCK-BOOST
    Need more? Email Us
    Monolithic Power Systems Inc.
    IC REG BUCK ADJ 8A 12QFN
    Lowest to $3.8611
    Analog Devices Inc.
    IC REG BCK-BST ADJ 6A 22QFN
    Lowest to $16.0875
    Analog Devices Inc.
    IC REG BUCK ADJ 2.5A 12TDFN
    Need more? Email Us
    Analog Devices Inc.
    IC REG BUCK ADJ 6A 20TQFN
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    65+ $0.8316 $54.0540
    130+ $0.7790 $101.2700
    200+ $0.7527 $150.5400
    290+ $0.7000 $203.0000
    375+ $0.6737 $252.6375
    465+ $0.6474 $301.0410
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 35,260 pieces
    MOQ: 65 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess