EN
  • EN
  • DE

MP5000DQ-LF-Z

Part No MP5000DQ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10QFN / Power Switch/Driver 1:1 N-Channel 5A 10-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Not For New Designs
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10V ~ 18V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 5A
Rds On (Typ) 44mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 10-QFN (3x3)
Package / Case 10-VFDFN Exposed Pad
Base Product Number MP5000
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 239071-MP5000DQ-LF-Z
Ultra Librarian 3D Model Ultra Librarian MP5000DQ-LF-Z CAD Model

Description

The MP5000DQ-LF-Z is a power distribution switch and load driver IC designed for power management applications. It features an N-Channel output type and a non-inverting input type. The device has an on/off interface and a general-purpose switch type. It offers fault protection features such as adjustable current limiting, over temperature, over voltage, and undervoltage lockout (UVLO). With a maximum output current of 5A and a voltage load range of 10V to 18V, the MP5000DQ-LF-Z is suitable for a variety of load applications. It comes in a surface mount package with a 10-QFN (3x3) supplier device package. Operating in a temperature range of -40°C to 85°C, this IC is reliable and can withstand challenging environments. It is not recommended for new designs but was manufactured by Monolithic Power Systems Inc., a reputable company in the power management industry.

    You May Also Be Interested in

    Freescale Semiconductor - NXP
    HIGH-SIDE SWITCH, 36V, DUAL 22MO
    Need more? Email Us
    Renesas Electronics America
    IC PWR SWITCH P-CHANNEL 1:1 8DFN
    Need more? Email Us
    Rohm Semiconductor
    IC PWR SWITCH N-CHAN 1:1 5SSOP
    Need more? Email Us
    Rohm Semiconductor
    IC PWR SWITCH N-CHAN 1:1 5SSOP
    Need more? Email Us
    NOVOSENSE
    AUTO 1CH LOW SIDE SWITCH
    Lowest to $0.6332
    NOVOSENSE
    AUTO 1CH LOW SIDE SWITCH
    Need more? Email Us
    Rohm Semiconductor
    IC HIGH SIDE SWITCH 1CH 8-TSSOP
    Need more? Email Us
    Maxim Integrated
    IC PWR SWITCH P-CHAN 1:1 10UMAX
    Need more? Email Us
    Texas Instruments
    IC PWR SWTCH N-CH 1:2/1:1 16SOIC
    Lowest to $1.8539

    Top Sellers

    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $7.1279
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    45+ $1.2108 $54.4860
    105+ $0.9935 $104.3175
    160+ $0.9624 $153.9840
    215+ $0.9314 $200.2510
    280+ $0.9003 $252.0840
    375+ $0.8072 $302.7000
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 50,000 pieces
    MOQ: 45 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess