EN
  • EN
  • DE

MP8801DJ-3.3-LF-Z

Part No MP8801DJ-3.3-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LIN POS ADJ 150MA TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.25V (3.3V)
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.125V @ 150mA (Typ), -
Current - Output 150mA
Current - Quiescent (Iq) 150 µA
PSRR 70db ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Ultra Librarian 3D Model Ultra Librarian MP8801DJ-3.3-LF-Z CAD Model

Description

This Monolithic Power Systems Inc. integrated circuit (IC) is part of the Positive Fixed or Adjustable regulator topology and has an adjustable (fixed) output type.

  • Enable Control: Yes
  • Output Current: 150mA
  • Output Voltage: 1.25V to 5V adjustable to 3.3V
  • Supply and Demand Status: Sufficient
  • Quantity per Package: 3k pcs
  • Protection: Over temperature
  • PSRR: 70db to 30dB (1kHz to 1MHz)

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR POS ADJ 3A 12-DFN
Lowest to $12.9044
Texas Instruments
IC REG LIN POS ADJ 1A SOT-223-6
Need more? Email Us
Microchip Technology
AUTOMOTIVE VOLTAGE REG 4.1V
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 500MA TO252-3
Lowest to $8.1818
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 200MA SOT89-5
Lowest to $9.5454
Texas Instruments
IC REG LINEAR 2.9V 300MA 4-X2SON
Lowest to $0.1994
Texas Instruments
LDO Voltage Regulators 300mA 40V 1.8 A IQ l ow-dropout linear re
Lowest to $0.3889
Texas Instruments
IC REG LINEAR 1.8V 200MA SOT23-3
Lowest to $0.1906
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5
Lowest to $2.1432

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess