EN
  • EN
  • DE

MPQ3387LGRT-Z

Part No MPQ3387LGRT-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 45MA 24TQFN  /  LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Monolithic Power Systems Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 25V
Voltage - Output 45V
Current - Output / Channel 45mA
Frequency 24kHz ~ 27.5kHz
Dimming Analog, PWM
Applications Automotive, Backlight
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MPQ3387
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1130166-MPQ3387LGRT-Z
Ultra Librarian 3D Model Ultra Librarian MPQ3387LGRT-Z CAD Model

Description

The Monolithic Power Systems Inc. MPQ3387LGRT-Z is an automotive, AEC-Q100 integrated circuit (IC) that is designed for use in LED drivers. Monolithic Power Systems Inc. manufactures it.

  • Type: DC DC regulator
  • Package: Tape & reel (TR)
  • Applications: Automotive and backlight industries
  • Mounting Type: SMD (SMT)
  • Voltage - Output: 45V
  • Frequency: 24kHz ~ 27.5kHz
  • Current - Output / Channel: 45mA
  • Dimming: Analog and PWM
  • Topology: Step-up (boost)
  • Outputs: Six
  • Voltage - Supply (Min): 3V
  • Voltage - Supply (Max): 25V
  • Package / Case: 24-WFQFN exposed pad
  • Supplier Device Package: 24-TQFN (4x4)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001
  • Base Product Number: MPQ3387

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4464 $58.7136
58+ $2.0073 $116.4234
90+ $1.9446 $175.0140
123+ $1.8819 $231.4737
159+ $1.8191 $289.2369
213+ $1.6310 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,047 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess