EN
  • EN
  • DE

LD03-23B05R2

Part No LD03-23B05R2
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 5V 3W
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer Mornsun America, LLC
Series 305RAC / LD-R2
Packaging Tray
Part Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1 5V
Current - Output (Max) 600mA
Power (Watts) 3 W
Applications Household Appliances, ITE (Commercial)
Operating Temperature -40°C ~ 85°C (With Derating)
Efficiency 76%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Size / Dimension 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
Approval Agency CB, CE, cURus
Line Regulation ±0.5%
Load Regulation ±1%
Ultra Librarian 3D Model Ultra Librarian LD03-23B05R2 CAD Model

Description

The LD03-23B05R2 is an enclosed AC-DC converter from Mornsun America.

  • Series: 305RAC / LD-R2
  • Package: 5-DIP module with 4 leads
  • Power: 3W
  • Operating Temperature: -40°C to 85°C (with derating)
  • Input Voltage: 85VAC to 305VAC and 100VDC to 430VDC
  • Output Voltage: 5V
  • Output Current: 600mA (Maximum)
  • Efficiency: 76%
  • Applications: Household appliances and ITE (Commercial)
  • Approvals: CB, CE, and cURus
  • Size: 1.00" L x 1.00" W x 0.69" H
  • REACH: Unaffected

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Need more? Email Us
OmniOn Power™
DC DC CONVERTER 3.3V 12W
Lowest to $115.3847
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 20W
Lowest to $29.1444
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 15V 2W
Lowest to $8.1818
OmniOn Power™
DC DC CONVERTER 0.6-5.5V 32W
Lowest to $108.3916
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Lowest to $117.4825
Flex Power Modules
PKU5511EPI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1818 $51.8180
24+ $4.2518 $102.0432
37+ $4.1189 $152.3993
51+ $3.9860 $203.2860
65+ $3.8532 $250.4580
87+ $3.4546 $300.5502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess