EN
  • EN
  • DE

LDE60-20B24

Part No LDE60-20B24
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 60W
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mornsun America, LLC
Series LDE60-20Bxx (60W)
Package Tray
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Output 1 24V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 2.5A
Power (Watts) 60 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Efficiency 89%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)
Approval Agency CB, CE, cURus
Line Regulation ±0.5%
Load Regulation ±1%
Base Product Number LDE60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Win Source Part Number 1372781-LDE60-20B24
Ultra Librarian 3D Model Ultra Librarian LDE60-20B24 CAD Model

Description

The 1372781-LDE60-20B24 is an enclosed AC/DC converter from Mornsun America, LLC. It is part of the LDE60-20Bxx (60W) series and has a power rating of 60W.

  • Mounting Type: Through Hole
  • Package / Case: 4-DIP module
  • Voltage - Input: 85 ~ 264VAC
  • Voltage - Input: 100 ~ 370VDC
  • Voltage - Output: 24V
  • Output Current: 2.5A
  • Efficiency: 89%
  • Applications: ITE (Commercial)
  • Approvals: CB, CE, cURus
  • Size / Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 5V 15W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 500W
Need more? Email Us
Recom Power
AC/DC CONVERTER 24V 20W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 48V 500W
Need more? Email Us
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 51V 714W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 7W
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 504W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess