EN
  • EN
  • DE

TDA51S485HC

Part No TDA51S485HC
Catalog Interface - Modems - ICs and Modules
Description RS485 DIGITAL ISOLATOR 5000VRMS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Not For New Designs
Protocol RS485
Function Transceiver
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Package / Case 16-SOIC Module (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian TDA51S485HC CAD Model

Description

The TDA51S485HC is an interface module designed for transceiver applications manufactured by Mornsun America, LLC.

  • Operating Temperature: -40°C to 125°C
  • Voltage Supply: 3V to 5.5V
  • Protocol: RS485
  • Module Package: 16-SOIC
  • Module Width: 0.295" (7.50mm)
  • Industry Standard: Automotive
  • Moisture Sensitivity Level: 3

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
Zilog
IC MODEM DATA PUMP/AFE 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess