The V53C256P10 is a high-speed Static RAM (SRAM) chip manufactured by Mosel Vitelic. It's designed for applications requiring fast data access and low power consumption. This SRAM is commonly used in cache memory, embedded systems, and other high-performance applications where speed is critical.
Applications
- Cache memory
- Embedded systems
- Networking equipment
- Instrumentation
- Industrial control
Features
- 256K memory capacity
- Fast access time (10ns)
- Low power consumption
- TTL compatible inputs and outputs
- Single 5V power supply
Benefits
- Provides fast data retrieval for increased system performance, crucial in cache memory and real-time applications.
- Reduces energy consumption, extending battery life in portable devices and minimizing heat generation.
- Ensures easy integration with other TTL-based components in a system.
- Simplified power supply requirements for easier system design.
Technical Specifications
The V53C256P10 features a memory capacity of 256 Kilobits organized as 32K x 8 bits. It boasts a very fast access time of 10 nanoseconds. It operates with a single 5V power supply. The operating current is typically 100mA, while the standby current is significantly lower, typically around 20mA. The device is packaged in a 28-pin DIP (Dual In-line Package) or SOJ (Small Outline J-lead) for easy PCB mounting.
The operating temperature range typically spans from 0°C to +70°C. The inputs and outputs are fully TTL compatible, allowing for seamless integration with standard logic circuits. The SRAM utilizes CMOS technology, ensuring low power consumption and high noise immunity. The chip offers a non-multiplexed address and data bus for straightforward memory interfacing. Data retention voltage is typically 2V, enabling data storage even during power outages.