EN
  • EN
  • DE

V54C3256164VHI-7

Part No V54C3256164VHI-7
Manufacturer Mosel Vitelic, Corp
Catalog Unclassified Memory
Description SD-133 16Mx16 Pb-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945548-V54C3256164VHI-7
Series *
Ultra Librarian 3D Model Ultra Librarian V54C3256164VHI-7 CAD Model

Description

The V54C3256164VHI-7 is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Mosel Vitelic, Corp. Designed for applications that demand high memory bandwidth and capacity.

Applications:

  • Graphics Cards: Serves as memory for textures and frame buffers.
  • Computer Main Memory: Used as the primary memory in older desktop and laptop computers.
  • Networking Equipment: Employed in routers and switches for packet buffering purposes.
  • Embedded Systems: Integrated into devices requiring substantial memory, such as industrial controllers and testing equipment.

Features:

  • Capacity: 512Mb (32Mx16).
  • Organization: Organized as 32M x 16 bits.
  • Speed: The '-7' suffix typically indicates a specific speed grade, usually around 143 MHz.
  • Interface: Synchronous operation, meaning data transfers are synchronized to a clock signal.
  • Power Consumption: Designed for relatively low power consumption.
  • Package: Available in various packages including TSOP and FBGA.

Benefits:

  • High Bandwidth: Facilitates rapid data transfer for performance-critical applications.
  • Large Capacity: Provides extensive memory space for complex operations.
  • Low Latency: Synchronous operation reduces memory access times.
  • Cost-Effective: Offers a balance of performance and cost for memory-intensive systems.

Additional Details:

The V54C3256164VHI-7 operates with a 3.3V power supply. It supports features like burst read and write operations, auto-refresh modes, and power-down modes for energy conservation. The specific timings and refresh rates are detailed in the manufacturer's datasheet. This SDRAM utilizes a double-data-rate (DDR) architecture to achieve high bandwidths by transferring data on both the rising and falling edges of the clock signal. Its construction involves silicon-based semiconductor technology, ensuring reliability and durability under diverse operating conditions.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess