EN
  • EN
  • DE

V58C2128164SAT-75

Part No V58C2128164SAT-75
Manufacturer Mosel Vitelic, Corp
Catalog DDR
Description DDR 8Mx16-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944320-V58C2128164SAT-75
Series *
Ultra Librarian 3D Model Ultra Librarian V58C2128164SAT-75 CAD Model

Description

The V58C2128164SAT-75 is a 256Mbit SDRAM (Synchronous Dynamic Random Access Memory) manufactured by Mosel Vitelic, Corp. It's designed for applications requiring sizable memory capacity coupled with synchronous data access capabilities.

Applications:

  • Networking Devices: Routers, switches, and network interface cards utilize it for packet buffering and table storage.
  • Printers and Scanners: Used for image buffering and processing in printing and scanning devices.
  • Industrial Control Systems: Employed in industrial automation equipment for data logging and real-time control processes.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other consumer electronic devices for frame buffering and application processing.
  • Embedded Systems: Integrated into embedded systems requiring considerable memory, such as single-board computers and industrial controllers.

Features:

  • Capacity: 256Mbit (16M x 16)
  • Data Rate: SDR (Single Data Rate)
  • Clock Frequency: Operates at a clock frequency of up to 133 MHz.
  • Interface: Standard SDR SDRAM interface
  • Power Supply: Operates at a voltage of 3.3V
  • Package: Typically available in a TSOP (Thin Small Outline Package).

Benefits:

  • Large Capacity: Offers a significant amount of memory for data storage and processing.
  • Fast Access Times: Enables quick data retrieval, improving system performance and responsiveness.
  • Reliable Performance: Mosel Vitelic is known for producing reliable and high-quality memory components.
  • Easy Integration: Standard SDR SDRAM interface allows for simple integration into existing systems.

Additional Details:

The V58C2128164SAT-75 is compliant with JEDEC standards for SDRAM. It supports auto-refresh and self-refresh modes for efficient power management. The TSOP package allows for easy mounting on printed circuit boards. The operating temperature range is typically between 0°C and 70°C. Its key features include reliable performance, standard interface, and large capacity. Often utilized in systems where cost-effectiveness and ease of integration are essential factors. Its widespread use in networking, industrial, and consumer applications highlights its adaptability. The single data rate architecture ensures compatibility with legacy systems. The -75 designation refers to the speed grade of the memory chip, indicating a maximum clock rate of 133MHz or a corresponding access time. The 16M x 16 configuration provides a wide data bus which will yield improved performance when transferring large chunks of memory.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess