EN
  • EN
  • DE

TS1GSK64V6H

Part No TS1GSK64V6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947685-TS1GSK64V6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GSK64V6H CAD Model

Description

The Transcend TS1GSK64V6H is an 8GB DDR3 1600MHz CL11 DIMM memory module designed for desktop computers. This module provides a significant boost in memory capacity, improving system responsiveness and multitasking capabilities. Its standard DIMM form factor ensures compatibility with a wide range of desktop systems.

Applications

  • Desktop PCs
  • Workstations
  • Gaming Rigs
  • Home Servers

Features

  • 8GB Capacity
  • DDR3 Technology
  • DIMM Form Factor (240-Pin)
  • 1600MHz Clock Speed (PC3-12800)
  • CL11 CAS Latency
  • 1.5V Operating Voltage
  • Unbuffered
  • Non-ECC

Benefits

  • Increased System Responsiveness: 8GB of memory allows for smoother multitasking and faster application loading times.
  • Improved Performance: DDR3 technology delivers faster data transfer rates than older DDR2 memory, resulting in improved overall system performance.
  • Enhanced Multitasking: Run more applications and browser tabs concurrently without experiencing lag.
  • Better Gaming Experience: Provides smoother gameplay in many games.
  • Easy Installation: The standard DIMM form factor allows for simple and quick installation in compatible desktop PCs.

Technical Specifications

The TS1GSK64V6H is a DDR3-1600 DIMM operating at 1.5V. It utilizes a 240-pin DIMM connector. With a clock speed of 1600MHz, it conforms to the PC3-12800 specification. The CL11 CAS latency indicates the delay between the time the memory controller requests data and the time it is available. As an unbuffered and non-ECC module, it's designed for general-purpose desktop computers, providing a boost in memory capacity and performance. It is compliant with JEDEC standards for DDR3 memory, ensuring broad compatibility.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess