EN
  • EN
  • DE

SBK321611T-121Y-N

Part No SBK321611T-121Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984626-SBK321611T-121Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBK321611T-121Y-N CAD Model

Description

The Chilisin SBK321611T-121Y-N is a high-frequency multilayer chip inductor designed for various electronic applications requiring precise inductance and high performance. This inductor is known for its compact size, excellent Q factor, and stable electrical characteristics, making it suitable for use in RF circuits, wireless communication systems, and impedance matching networks.

Applications

  • RF circuits
  • Wireless communication devices (Bluetooth, Wi-Fi, Zigbee)
  • Mobile phones and tablets
  • GPS devices
  • Impedance matching networks

Features

  • Compact size (3216 package)
  • High Q factor for efficient energy storage
  • Excellent self-resonant frequency (SRF)
  • Tight inductance tolerance
  • Stable electrical characteristics over temperature
  • RoHS compliant

Benefits

  • Reduced board space requirements
  • Improved circuit efficiency and performance
  • Minimized signal loss and distortion
  • Precise and reliable inductance values
  • Stable performance in varying temperature conditions
  • Environmentally friendly

Additional Details

The SBK321611T-121Y-N inductor is manufactured using advanced multilayer technology, ensuring high reliability and consistent performance. Its compact size allows for easy integration into densely populated circuit boards, making it ideal for portable devices. The high Q factor minimizes energy loss, leading to improved circuit efficiency and overall system performance. The excellent SRF ensures stable operation at high frequencies.

This inductor is particularly well-suited for use in RF circuits and wireless communication systems, where it can help to improve signal quality and reduce interference. Its tight inductance tolerance and stable electrical characteristics ensure precise and reliable performance, even in demanding operating conditions. Its compliance with RoHS standards ensures that it meets environmental regulations.

Electrical Specifications:

  • Inductance: 120 nH (typical)
  • Tolerance: ±30%
  • Self-Resonant Frequency (SRF): [Specific SRF value - Search to find]
  • Q Factor: [Specific Q Factor value - Search to find]
  • DC Resistance (DCR): [Specific DCR value - Search to find]
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess