Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1180021-HER307
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HER307 CAD Model

Description

The HER307 is a high-efficiency rectifier diode manufactured by Mospec. It's designed for applications where fast switching and efficient rectification are critical. It sees common use in power supplies, inverters, and various high-frequency circuits.

Applications

  • Switching Power Supplies: It's used for efficient AC to DC conversion in switching power supplies.
  • Inverters: Used in DC to AC inverters to facilitate efficient power conversion.
  • Freewheeling Diode: It functions as a freewheeling diode in inductive loads to protect switching devices from voltage spikes.
  • High-Frequency Rectification: Ideal for use in high-frequency rectification circuits.
  • Power Adapters: Found in power adapters for electronic devices converting AC to DC power.

Features

  • High Efficiency: Offers high efficiency thanks to its low forward voltage drop.
  • Fast Switching Speed: Enables fast switching, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power loss, improving overall circuit efficiency.
  • High Surge Current Capability: It can withstand high surge currents without sustaining damage.
  • High Reliability: Designed to provide dependable operation under various conditions.
  • Glass Passivated Junction: The glass passivated junction enhances the diode's reliability and stability.

Benefits

  • Enhanced Efficiency: Reduces power dissipation and boosts the efficiency of the overall system.
  • Quick Response: Ensures fast response times in high-frequency circuits.
  • Reliable Performance: Offers consistent and reliable performance in a range of operating environments.
  • Voltage Spike Protection: Provides protection to sensitive components from potentially damaging voltage spikes.
  • Cost-Effectiveness: Provides a cost-effective solution for efficient rectification.

Additional Details

The HER307 is a 3 Amp, 800 Volt High-Efficiency Rectifier. Its reverse recovery time is typically 75 ns. The operating junction temperature range spans from -65°C to +150°C. The maximum forward voltage drop is about 1.7V at 3A. It's typically packaged in a DO-201AD package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0622 $50.0710
1,960+ $0.0511 $100.1560
3,035+ $0.0495 $150.2325
4,180+ $0.0479 $200.2220
5,400+ $0.0463 $250.0200
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,690 pieces
MOQ: 805 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention