EN
  • EN
  • DE

MJE13002

Part No MJE13002
Manufacturer Mospec
Description POWER TRANSISTORS(1.5A,300-400V,40W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1223685-MJE13002
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE13002 CAD Model

Description

The MJE13002 is a NPN Bipolar Junction Transistor (BJT) designed for high-voltage, high-speed switching applications. Manufactured by Mospec, it is commonly used in offline converters and power supplies.

Applications:

  • Offline Converters: Used as a switching transistor in offline AC-DC converters.
  • Power Supplies: Employed in power supply circuits for switching and regulation.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent lamps.
  • High-Voltage Inverters: Used in inverter circuits for converting DC voltage to AC voltage.
  • Switching Regulators: Used in switching regulator circuits for efficient voltage regulation.

Features:

  • High Voltage: High collector-emitter voltage rating (VCEO) suitable for high-voltage applications.
  • High Current: High collector current rating (IC) for handling high current loads.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Saturation Voltage: Minimizes power loss when the transistor is in the saturation region.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved Efficiency: Low saturation voltage reduces power dissipation, leading to higher efficiency.
  • Enhanced System Performance: Fast switching speed enables faster and more efficient operation of circuits.
  • Increased Reliability: High voltage and current ratings ensure reliable performance under demanding conditions.
  • Reduced Heat Generation: Lower power dissipation reduces heat generation, improving system stability.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage, high-speed switching applications.

Additional Details:

The MJE13002 typically comes in a TO-92 or similar through-hole package. Key specifications include a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 1A, and a power dissipation (PD) of 1.4W. The current gain (hFE) is typically between 8 and 40, depending on the operating conditions. It operates over a wide temperature range, making it suitable for various environments. It is commonly used in low-power applications requiring high voltage switching, like low wattage power supplies.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess