EN
  • EN
  • DE

MJE13008

Part No MJE13008
Manufacturer Mospec
Description POWER TRANSISTORS(12A,300-400V,100W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1223695-MJE13008
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE13008 CAD Model

Description

The MJE13008 is a high-voltage, fast-switching NPN power transistor manufactured by Mospec. It is designed for use in high-frequency power supplies, lighting applications, and various switching circuits. Known for its robust construction and ability to handle significant power levels, the MJE13008 is a reliable component in many electronic designs.

Applications

  • High-Frequency Power Supplies: Switching power supplies for computers, servers, and other electronic devices.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Switching Regulators: Voltage regulators in various power electronic systems.
  • Inverters: Power inverters for converting DC voltage to AC voltage.
  • Motor Control: Driving and controlling motors in industrial and consumer applications.

Features

  • High Voltage: Capable of handling high voltage levels, typically up to 400V or more.
  • Fast Switching Speed: Designed for high-speed switching applications, reducing power losses.
  • High Current Capability: Can handle significant collector current, often several amperes.
  • Low Saturation Voltage: Low VCE(sat) for efficient power handling.
  • NPN Transistor: Standard NPN configuration for easy integration into circuits.

Benefits

  • Efficient Power Handling: Reduces power losses due to its fast switching and low saturation voltage.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Versatile Application: Suitable for a wide range of power electronic circuits.
  • Cost-Effective: Provides a cost-efficient solution for high-voltage switching applications.
  • Easy to Use: Standard NPN configuration simplifies circuit design and implementation.

Additional Details

The MJE13008 typically features a collector-emitter breakdown voltage (VCEO) of around 400V, a collector current (IC) rating of several amperes, and a power dissipation (PD) rating that allows for effective heat management with appropriate heat sinking. It is often supplied in a TO-220 package, which facilitates easy mounting and thermal management. The transistor’s transition frequency (fT) is optimized for fast switching, and its storage and fall times are minimized to reduce switching losses. It is designed to operate within a specified temperature range, ensuring consistent performance in various operating environments. Furthermore, the MJE13008 conforms to industry standards for electrical safety and reliability, making it a trusted component in power electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess