EN
  • EN
  • DE

SBD1040CT

Part No SBD1040CT
Manufacturer Mospec
Description SCHOTTKY BARRIER RECTIFIERS(10A,30-45V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1246546-SBD1040CT
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBD1040CT CAD Model

Description

The SBD1040CT is a Schottky Barrier Diode manufactured by Mospec. This diode is designed for high-frequency rectification applications where low forward voltage drop and fast switching speeds are crucial. It's commonly used in switching power supplies, freewheeling diodes, and reverse polarity protection circuits.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • DC-DC Converters
  • High-Frequency Rectification

Features:

  • Schottky Barrier Diode
  • Low Forward Voltage Drop
  • Fast Switching Speed
  • High Surge Current Capability
  • Lead-Free Finish

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power loss during conduction, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower forward voltage drop results in less heat generation, simplifying thermal management.
  • Fast Switching: Enables higher frequency operation, leading to smaller component sizes and improved transient response.
  • Robustness: High surge current capability provides added protection against current spikes and transients.
  • Environmentally Friendly: Lead-free finish ensures compliance with environmental regulations.

Technical Specifications:

The SBD1040CT features a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) of 10A. The forward voltage drop (VF) is typically 0.55V at 5A. It has a high surge current capability, typically around 150A. The operating junction temperature range is generally -55°C to +150°C. The package type is typically TO-220 or similar, designed for efficient heat dissipation. This Schottky diode is ideal for applications where low forward voltage drop and fast switching are essential for achieving high efficiency and reliable performance.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess