EN
  • EN
  • DE

SBH431B

Part No SBH431B
Manufacturer MPD (Memory Protection Devices)
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER AAA 3 CELL SNAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr MPD (Memory Protection Devices)
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Covered)
Battery Cell Size AAA
Number of Cells 3
Mounting Type Custom
Termination Style 9 Volt Snap Fasteners
Base Product Number SBH431
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 873161-SBH431B
Ultra Librarian 3D Model Ultra Librarian SBH431B CAD Model

Description

The 873161-SBH431B is a battery holder from MPD (Memory Protection Devices).

  • Manufacturer: MPD (Memory Protection Devices)
  • Battery Size: Three AAA batteries
  • Fasteners: 9 Volt snap
  • Holder Type: Covered
  • Package: Bulk
  • Mounting: Custom Mounting
  • ECCN: EAR99
  • REACH: Unaffected
  • Product Status: Active

You May Also Be Interested in

New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 2/3A SMD
Need more? Email Us
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 23MM SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER AA 2 CELL PC PIN
Need more? Email Us
97
Keystone Electronics
BATTERY HOLDER CLIP C 2 CELL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess