EN
  • EN
  • DE

MP2144GJ-LF-Z

Part No MP2144GJ-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SOT23-6
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711312-MP2144GJ-LF-Z
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP2144GJ-LF-Z CAD Model

Description

The MP2144GJ-LF-Z is a fully integrated high-efficiency synchronous rectified step-down converter manufactured by MPS (Monolithic Power Systems). It's designed for applications requiring a compact solution with high power density and fast transient response.

Applications:

  • Portable devices
  • Solid-state drives (SSDs)
  • Point-of-load regulators
  • Low-power systems
  • Industrial applications

Features:

  • High efficiency (up to 95%)
  • 2A continuous output current
  • 3MHz switching frequency
  • Input voltage range: 2.5V to 5.5V
  • Output voltage adjustable down to 0.6V

Benefits:

  • Extended battery life due to high efficiency
  • Compact solution size
  • Fast transient response for demanding applications
  • Stable operation with ceramic capacitors
  • Simplified design and reduced BOM count

Technical Specifications:

The MP2144GJ-LF-Z features a typical switching frequency of 3MHz, allowing for the use of small external components. It supports an input voltage range from 2.5V to 5.5V and provides an adjustable output voltage down to 0.6V. The device is capable of delivering a continuous output current of 2A. Protection features include overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown. It operates over a temperature range of -40°C to +85°C. The package is a small QFN package for optimal space utilization. Internal synchronous rectification significantly improves efficiency compared to traditional diode-based converters. The high switching frequency minimizes output ripple and noise. The device is lead-free and RoHS compliant. External compensation allows for optimizing transient response and stability for different load conditions.

The MP2144GJ-LF-Z provides a highly efficient and compact power conversion solution. Its high switching frequency minimizes the size of external components, making it ideal for space-constrained applications. Internal synchronous rectification maximizes efficiency and reduces power losses. The adjustable output voltage allows for flexibility in design. Comprehensive protection features ensure reliable operation under various fault conditions. The device is suitable for a wide range of applications, including portable devices, SSDs, and point-of-load regulators. Its high efficiency and small size make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess