EN
  • EN
  • DE

MP2315GJ-LF-Z

Part No MP2315GJ-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case SOT23-8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 755106-MP2315GJ-LF-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP2315GJ-LF-Z CAD Model

Description

The MP2315GJ-LF-Z is a high-efficiency, synchronous, rectified, step-down converter from MPS (Monolithic Power Systems). This converter is designed for a wide range of applications where efficient power conversion is required. It’s known for its compact size, high efficiency, and integrated protection features.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other portable electronic devices.
  • Networking Equipment: Supplying power to networking devices like routers and switches.
  • Industrial Power Supplies: Used in industrial control systems and automation equipment.
  • FPGA and Microprocessor Power: Providing core voltage to FPGAs and microprocessors.
  • Consumer Electronics: Found in various consumer electronic devices requiring efficient power conversion.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 24V input voltage.
  • 2A Continuous Output Current: Delivers up to 2A of output current.
  • High Efficiency: Achieves up to 95% efficiency.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Adjustable Output Voltage: Allows for customizing the output voltage to meet specific application requirements.
  • Fixed Frequency Operation: Operates at a fixed frequency of 410kHz.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Overtemperature Protection: Protects the device from thermal overload.
  • Short Circuit Protection: Protects the device from damage due to short circuits.

Benefits:

  • High Efficiency: Maximizes power conversion efficiency, reducing heat dissipation and extending battery life.
  • Compact Size: Reduces board space requirements.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources.
  • Robust Protection: Protects the device from various fault conditions.
  • Simplified System Design: Reduces component count and simplifies system integration.
  • Cost-Effective: Offers a cost-effective solution for power conversion applications.

Additional Details:

The MP2315GJ-LF-Z is available in a small QFN package. It is designed for easy integration into various applications. The device's high efficiency and integrated protection features make it a popular choice for demanding power conversion applications. The LFCSP (Lead Frame Chip Scale Package) minimizes thermal resistance and contributes to its efficient operation.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
325+ $0.3116 $101.2700
500+ $0.3011 $150.5500
715+ $0.2800 $200.2000
930+ $0.2695 $250.6350
1,160+ $0.2590 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,410 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess