EN
  • EN
  • DE

MP3394SGY-LF-Z

Part No MP3394SGY-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1317+
Reference case SOP16
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 719544-MP3394SGY-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3394SGY-LF-Z CAD Model

Description

The MP3394SGY-LF-Z is a multi-channel WLED (White Light Emitting Diode) backlight driver manufactured by MPS (Monolithic Power Systems). It's designed for LCD panel backlighting in applications like tablets, notebooks, and monitors.

Applications

  • LCD panel backlighting
  • Tablets
  • Notebooks
  • Monitors
  • Portable devices with LCD screens

Features

  • Multi-Channel: Drives multiple LED strings
  • High Efficiency: Optimized for low power consumption
  • PWM Dimming: Provides precise brightness control
  • Overvoltage Protection (OVP): Protects LEDs from damage
  • Overcurrent Protection (OCP): Prevents excessive current flow
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating
  • Compact Package: Space-saving design

Benefits

  • Efficient Backlighting: Provides bright and uniform illumination for LCD panels while minimizing power consumption.
  • Precise Brightness Control: PWM dimming allows for smooth and accurate adjustment of screen brightness.
  • Robust Protection Features: OVP, OCP, and TSD protect the LEDs and the driver IC from damage, ensuring reliable operation.
  • Compact Design: Allows for integration in space-constrained applications.
  • Long Battery Life: Optimized for low power consumption, extending battery life in portable devices.

Additional Details

The MP3394SGY-LF-Z typically operates with an input voltage range of 2.5V to 5.5V. The number of LED strings it can drive and the maximum LED current will depend on the specific configuration and application requirements. It's crucial to consult the manufacturer's datasheet for detailed specifications, application circuits, and layout recommendations to ensure proper operation and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess