The MSTAR MST3367CMK-LF-170 is a highly integrated system-on-chip (SoC) primarily designed for smart TV and display applications. This chip integrates a powerful CPU, GPU, and various multimedia processing engines to deliver a high-quality viewing experience.
Applications
- Smart TVs
- Digital Signage
- Set-Top Boxes
- Display Monitors with smart functionality
- Interactive Whiteboards
Features
- High-performance CPU (likely ARM-based)
- Advanced GPU for smooth graphics rendering
- Integrated video decoding and encoding capabilities (supporting various codecs like H.264, H.265/HEVC)
- Multiple HDMI inputs and outputs
- USB 2.0/3.0 support for external storage and peripherals
- Ethernet and Wi-Fi connectivity
- Support for various display resolutions (e.g., 4K UHD)
Benefits
- Superior Image Quality: Advanced video processing algorithms ensure sharp and vibrant images.
- Smooth Performance: Powerful CPU and GPU enable seamless multitasking and smooth playback of high-resolution content.
- Versatile Connectivity: Multiple connectivity options allow for easy integration with various devices.
- Energy Efficiency: Optimized power consumption for reduced energy costs.
- Cost-Effective Solution: Integrated design reduces the need for external components.
Additional Details
The MST3367CMK-LF-170 typically supports various operating systems like Linux or Android, providing a flexible platform for software development. The specific clock speeds, memory interfaces, and power consumption figures would be detailed in the MSTAR datasheet. It also usually includes features like noise reduction, motion compensation, and color management for enhanced picture quality. This SoC is designed to meet the demanding requirements of modern smart TV and display applications.