EN
  • EN
  • DE

MP-K7812MT-1000R4(100)

Part No MP-K7812MT-1000R4(100)
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 12V, 1A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030517-MP-K7812MT-1000R4(100)
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-K7812MT-1000R4(100) CAD Model

Description

The Multicomp MP-K7812MT-1000R4(100) is a non-isolated DC-DC converter module. It's designed to provide a regulated 12V output voltage from a wide input voltage range. The '(100)' at the end likely indicates that it's a pack of 100 units.

Applications

  • Replacing linear regulators: Offers higher efficiency compared to linear regulators, reducing heat dissipation.
  • Battery-powered systems: Provides a stable voltage supply for sensitive electronics.
  • Industrial control systems: Powering sensors, actuators, and other control components.
  • Portable devices: Powering electronic devices such as handheld instruments and data loggers.
  • Telecommunications equipment: Providing regulated voltage for various telecom applications.

Features

  • High efficiency: Typically achieves efficiency levels significantly higher than linear regulators.
  • Wide input voltage range: Operates over a wide range of input voltages, providing flexibility in power source selection.
  • Regulated output voltage: Provides a stable and precise 12V output voltage.
  • Non-isolated: Input and output share a common ground.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Extended battery life: Increases the operating time of battery-powered devices.
  • Stable voltage supply: Ensures reliable operation of sensitive electronics.
  • Reduced heat dissipation: Simplifies thermal management and reduces the need for heatsinks.
  • Easy to use: Requires minimal external components for operation.

Additional Details

The MP-K7812MT-1000R4(100) likely utilizes a switching regulator topology to achieve high efficiency. It probably includes built-in protection features such as over-current protection and short-circuit protection to ensure safe and reliable operation. Refer to the Multicomp datasheet for detailed specifications, including input voltage range, output current capacity, ripple and noise, and operating temperature range. The package type is likely a through-hole module for easy mounting on PCBs.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess