EN
  • EN
  • DE

MP-K7812MT-500R4

Part No MP-K7812MT-500R4
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 12V, 0.5A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011012-MP-K7812MT-500R4
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-K7812MT-500R4 CAD Model

Description

The Multicomp MP-K7812MT-500R4 is a non-isolated DC-DC switching regulator designed to provide a regulated output voltage from a wide input voltage range. This compact and efficient module is suitable for various applications where space and efficiency are critical. It offers a cost-effective solution for point-of-load regulation.

Applications

  • Embedded systems: Powering microcontrollers, sensors, and other components in embedded applications.
  • Industrial automation: Providing stable power for control circuits and instrumentation.
  • Portable devices: Supplying power to handheld devices such as meters and testers.
  • Telecommunications equipment: Powering network interface cards and other communication modules.
  • LED lighting: Driving LED lighting systems with constant voltage or current.
  • Battery-powered systems: Generating regulated voltage from battery sources.
  • Automotive electronics: Powering various electronic components in vehicles.

Features

  • Wide input voltage range: Accommodates a variety of input voltage sources.
  • High efficiency: Minimizes power loss and reduces heat generation.
  • Compact size: Saves valuable board space.
  • Non-isolated output: Provides a direct connection between input and output.
  • Overcurrent protection: Protects the module from damage due to overload conditions.
  • Short-circuit protection: Prevents damage in the event of a short circuit.
  • Thermal shutdown: Protects the module from overheating.

Benefits

  • Simplified power supply design: Reduces the complexity of power supply circuits.
  • Increased system efficiency: Minimizes power consumption and extends battery life.
  • Reduced board space: Enables more compact system designs.
  • Improved system reliability: Protects the module and the load from damage.
  • Lower cost: Provides a cost-effective power regulation solution.
  • Easy integration: Simple to integrate into existing systems.
  • Versatile applications: Suitable for a wide range of applications.

Additional Details

The MP-K7812MT-500R4 typically accepts an input voltage range of 4.75 to 18V and provides a regulated output voltage of 12V with a maximum output current of 500mA. Its switching frequency is usually in the range of 150 kHz to 500 kHz. The module operates efficiently, often achieving efficiencies of over 80%. It comes in a compact SIP (Single In-Line Package) package for easy mounting on PCBs.

Always refer to the manufacturer's datasheet for the complete specifications, application notes, and safety guidelines for the MP-K7812MT-500R4 DC-DC converter. Proper design and implementation are essential for ensuring optimal performance and safety.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess