Products specifications Report Issue?

Connector Type Ferrule
Contact Material Copper
Contact Plating Tin
Insulation Material Plastic
Length 15 mm
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 18 AWG
Win Source Part Number 978294-SPC4565
Categories Terminals
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC4565 CAD Model

Description

The SPC4565 is a terminal connector manufactured by Multicomp.

  • RoHS Compliant: Yes
  • Wire/Cable Gauge: 18 AWG
  • Connector Type: ferrule
  • Termination: crimp
  • Contact Material: copper
  • Contact Plating: tin
  • Insulation Material: plastic
  • Length: 15 mm

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for PN18-6RN-C
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
ECAD model for LCAF1/0-38H-X
3M
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for MH10-14RK
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCA2/0-14F-X
3M
CONN RING CIR 8AWG #3/8 1=1PC
Need more? Email Us
ECAD model for 94755
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
ECAD model for LCAN4/0-56-X
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10RX-C
TE Connectivity
CONN RING CIRC 6AWG #1/4 CRIMP
Lowest to $2.2477
ECAD model for 52042-3
Keystone Electronics
CONN RING CIRC 18-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 8210

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention