Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 72W x 4 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -55°C ~ 150°C
Supplier Device Package 27-Flexiwatt (Vertical)
Manufacturer Package 27-Flexiwatt (Formed Leads)
Family Part Number TDA7563
Manufacturer Pack Quantity 85
MSL Level 1 (Unlimited)
Win Source Part Number 1266243-TDA7563
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7563 CAD Model

Description

The TDA7563 from STMicroelectronics is a state-of-the-art multifunction quad power amplifier that's designed to deliver high-quality audio performance for automotive applications. This robust component integrates a variety of features into a single chip, making it an ideal solution for car radio and infotainment system manufacturers seeking to enhance the audio experience within vehicles.

Key Features

  • High Output Power: The TDA7563 is capable of delivering up to 50W per channel into 4 ohm loads, ensuring powerful and clear sound reproduction.
  • Flexiwatt25 Package: Its compact Flexiwatt25 package allows for efficient heat dissipation and space-saving design within the automotive audio system.
  • Advanced Diagnostics: Equipped with diagnostic functions, the TDA7563 can communicate the status of the speaker lines to the host processor, enhancing the reliability and safety of the system.
  • Multiple Switching Modes: The amplifier supports various switching modes, including full I2C bus driving with two address lines, allowing for flexible control and power management.
  • Low Distortion: It ensures low levels of harmonic distortion across the full audio frequency range, providing a high-fidelity listening experience.

Applications

The TDA7563 is versatile and can be used in a wide range of automotive audio applications, including:

  • Car Radio Systems
  • Infotainment Systems
  • Navigation Systems
  • Audio Amplifiers

Technical Specifications

With a supply voltage range from 6V to 18V, the TDA7563 is resilient to fluctuations commonly found in automotive power systems. The integrated mute and standby functions allow for silent turn-on and turn-off, preventing unwanted noises during operation.

For designers and engineers looking to implement a high-quality audio solution in their automotive projects, the TDA7563 from STMicroelectronics offers a perfect blend of power, performance, and advanced features that will enhance the overall audio experience for drivers and passengers alike.

You May Also Be Interested in

Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
National Semiconductor (TI)
Stereo 2W Audio Power Amplifiers with DC Volume Control
Need more? Email Us
ECAD model for LM4843MH
Texas Instruments
Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | IC AMP AUDIO PWR .145W AB 10MSOP
Lowest to $3.1953
ECAD model for LM4911QMMX/NOPB
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
STMicroelectronics
IC AMP AB QUAD 85W 25FLEXIWATT
Need more? Email Us
ECAD model for STPA002OD-4WX
Texas Instruments
LM384 5W Audio Power Amplifier | IC AMP AUDIO PWR 5.5W MONO 14DIP
Lowest to $2.3176
ECAD model for LM384N
Analog Devices Inc.
IC AMP CLASS D MONO 3.1W 16WLCSP / Amplifier IC 1-Channel (Mono) Class D 16-WLCSP (1.92x1.94)
Lowest to $3.5188
ECAD model for SSM2529ACBZ-R7
Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention