EN
  • EN
  • DE

120647UF10V20476

Part No 120647UF10V20476
Manufacturer Murata Electronics North America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983642-120647UF10V20476
Categories OEM Parts(0-9)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 120647UF10V20476 CAD Model

Description

The 120647UF10V20476 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor has a capacitance of 47 microfarads (µF) and a voltage rating of 10 volts (V). It is designed for surface mount technology (SMT) applications, providing high capacitance in a small package size.

Applications:

  • Power Supply Decoupling: Used to filter noise and stabilize the voltage in power supply circuits.
  • Bypass Capacitors: Employed to bypass high-frequency noise to ground, ensuring clean signal integrity.
  • Energy Storage: Used for storing small amounts of electrical energy in portable devices.
  • Filtering Circuits: Integrated into filtering circuits to attenuate unwanted frequencies.
  • DC-DC Converters: Utilized for smoothing the output voltage in DC-DC converters.

Features:

  • High Capacitance Value: 47µF provides a significant amount of capacitance in a compact size.
  • Surface Mount Technology (SMT): Enables automated assembly and efficient use of board space.
  • Multilayer Ceramic Construction: Ensures high reliability and stable performance.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and heat generation, improving efficiency.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing capabilities contribute to stable circuit operation.
  • Reduced Noise: Effective filtering minimizes unwanted noise and interference.
  • Increased Power Efficiency: Low ESR reduces power dissipation, enhancing overall system efficiency.
  • Compact Design: Small size allows for high-density circuit layouts.
  • Reliable Performance: Ceramic construction ensures long-term reliability in demanding applications.

Additional Details:

The 1206 in the part number typically refers to the EIA case size of the capacitor (1206), indicating its physical dimensions. The temperature coefficient of the capacitor, such as X5R or X7R, specifies its capacitance change over a range of temperatures. Detailed specifications, including impedance, dissipation factor, and insulation resistance, can be found in the manufacturer's datasheet. These parameters are crucial for selecting the appropriate capacitor for a given application. This capacitor is suitable for a wide range of electronic devices where space is limited and high capacitance is required.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess