EN
  • EN
  • DE

3321S1101

Part No 3321S1101
Manufacturer Murata Electronics North America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038129-3321S1101
Categories OEM Parts(0-9)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3321S1101 CAD Model

Description

The 3321S1101 is a trimming potentiometer from Murata Electronics North America. These potentiometers are compact, single-turn devices designed for precise adjustment of electrical circuits.

Applications:

  • Calibration of electronic circuits
  • Gain adjustment in amplifiers
  • Offset voltage adjustment
  • Setting reference voltages
  • Fine-tuning of sensor circuits

Features:

  • Single-turn adjustment.
  • Compact size for space-constrained applications.
  • Through-hole mounting.
  • Carbon composition element.
  • Sealed construction (depending on the specific variant) for environmental protection.

Benefits:

  • Allows for precise and repeatable adjustments.
  • Saves space on the PCB due to its small size.
  • Easy to install with through-hole mounting.
  • Provides stable resistance values over time.
  • Offers protection against dust and moisture (if sealed).

Additional Details:

The 3321S1101 potentiometer typically has a resistance value in the range of hundreds of ohms to a few megaohms, depending on the specific configuration. The carbon composition element provides a good balance of stability and cost-effectiveness. The single-turn design allows for quick and easy adjustments. The through-hole mounting is a standard and reliable method for connecting the potentiometer to the PCB. The compact size makes it suitable for use in portable devices and other space-sensitive applications. Proper cleaning methods should be followed to maintain the integrity of the potentiometer and ensure accurate adjustments. These trimmers can be adjusted using a small screwdriver, allowing for fine-tuning of the resistance value. The 3321S1101 is a versatile and reliable component for a wide range of adjustment applications in electronic circuits.

You May Also Be Interested in

Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess