EN
  • EN
  • DE

BL02RN1R2M2B

Part No BL02RN1R2M2B
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description FERRITE BEAD AXIAL 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features 1 - Ferrite Bead Axial, Kinked Radial Bend 7A 20mOhm
Manufacturer Murata Electronics North America
Series EMIFIL®, BL02EN
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package Axial, Kinked Radial Bend
Family Name BL02RN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 490-11001, BL02RN1R2M2B-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913336-BL02RN1R2M2B
Ultra Librarian 3D Model Ultra Librarian BL02RN1R2M2B CAD Model

Description

The BL02RN1R2M2B is a ferrite bead from Murata Electronics North America, designed for noise suppression in electronic circuits. This component effectively attenuates high-frequency noise, preventing it from interfering with the operation of sensitive circuitry.

Applications

  • Noise suppression in power supply lines.
  • Filtering of high-frequency noise in signal lines.
  • Electromagnetic Interference (EMI) reduction in electronic devices.
  • Decoupling in digital circuits.
  • Suppression of ringing and overshoot in signal lines.
  • Noise filtering in audio circuits.

Features

  • Compact Size: Allows for use in densely populated circuit boards.
  • High Impedance at High Frequencies: Effectively attenuates noise signals.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • Excellent Noise Suppression Characteristics: Provides significant noise reduction across a wide frequency range.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner signals.
  • Enhanced System Performance: Prevents noise from affecting the operation of sensitive circuits.
  • Reduced EMI: Minimizes electromagnetic emissions, helping to meet regulatory requirements.
  • Increased Reliability: Protects circuits from damage due to noise spikes.
  • Simplified Design: Easy to implement in various circuit designs.

Additional Details

The BL02RN1R2M2B has an impedance of 1.2 Ohms at 100 MHz. It features a low DC resistance to minimize power loss, typically less than 0.1 Ohms. The operating temperature range is generally from -55°C to +125°C. This ferrite bead is designed for reflow soldering and is suitable for a wide range of applications where noise suppression is critical. Its small size and excellent performance make it an ideal choice for modern electronic devices.

You May Also Be Interested in

Pulse
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess