EN
  • EN
  • DE

BLF02J501GZE

Part No BLF02J501GZE
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819459-BLF02J501GZE
Ultra Librarian 3D Model Ultra Librarian BLF02J501GZE CAD Model

Description

The BLF02JD501GZE is a common mode choke manufactured by Murata Electronics. It is designed to suppress common mode noise in high-speed differential transmission lines. This choke is commonly used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • USB Interfaces: Used in USB ports and cables to suppress common mode noise and improve signal quality.
  • HDMI Interfaces: Integrated into HDMI ports and cables to reduce EMI and ensure reliable signal transmission.
  • Ethernet Interfaces: Employed in Ethernet ports and cables to suppress noise and maintain signal integrity.
  • DisplayPort Interfaces: Found in DisplayPort connections to minimize EMI and improve video signal quality.

Features

  • Common Mode Noise Suppression: Effectively suppresses common mode noise in differential transmission lines.
  • High Impedance: Offers high impedance to common mode currents while maintaining low impedance to differential mode signals.
  • Compact Size: Features a small form factor for easy integration into electronic devices.
  • Surface Mount Technology: Designed for surface mount assembly for efficient manufacturing.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits

  • Improved Signal Integrity: Enhances signal integrity by reducing common mode noise.
  • Reduced EMI: Minimizes electromagnetic interference to prevent interference with other electronic devices.
  • Reliable Data Transmission: Ensures reliable data transmission by suppressing noise and maintaining signal quality.
  • Easy Integration: Simplifies integration into electronic devices with its compact size and surface mount design.
  • Enhanced System Performance: Improves the overall performance of electronic systems by reducing noise and interference.

Additional Details

The BLF02JD501GZE is typically packaged in a small surface mount package. It requires proper soldering techniques for assembly. Detailed technical specifications, including impedance characteristics, current ratings, and package dimensions, are available in the Murata Electronics product datasheet. Using this common mode choke helps in meeting regulatory requirements for EMI emissions.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,352 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess