EN
  • EN
  • DE

BLM18PG300SN1

Part No BLM18PG300SN1
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1153846-BLM18PG300SN1
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLM18PG300SN1 CAD Model

Description

The BLM18PG300SN1 is a ferrite bead from Murata Electronics, designed for effective noise suppression in various electronic circuits. As part of the BLM series, it is engineered to provide high impedance at high frequencies, making it an ideal component for filtering out unwanted noise. Its surface-mount design allows for efficient and automated assembly on printed circuit boards.

Applications

  • Noise filtering in mobile phones and wireless devices
  • EMI suppression in consumer electronics
  • Power line noise reduction in digital systems
  • Signal line filtering in audio and video equipment
  • Decoupling in sensitive analog circuits to reduce noise

Features

  • High impedance at high frequencies for effective noise attenuation
  • Compact SMD package for space-saving designs
  • Excellent solderability ensures reliable mounting
  • Wide operating temperature range for stable performance
  • RoHS compliant, adhering to environmental regulations

Benefits

  • Improved signal integrity by reducing unwanted noise interference
  • Enhanced reliability of electronic devices by protecting against EMI
  • Reduced electromagnetic emissions, aiding in EMC compliance
  • Simplified circuit design due to effective noise filtering
  • Cost-effective noise suppression solution

Additional Details

The BLM18PG300SN1 offers an impedance of 30 Ohms at 100 MHz, making it suitable for suppressing high-frequency noise in signal lines. Its compact size (1.6mm x 0.8mm) allows for easy integration into densely populated electronic assemblies. This ferrite bead is particularly beneficial in applications where maintaining signal integrity is crucial, such as in portable communication devices, computers, and audio equipment. The component's nickel barrier termination provides excellent solderability and resistance to soldering heat.

This ferrite bead effectively attenuates unwanted high-frequency noise, preventing it from interfering with the intended signal. By incorporating the BLM18PG300SN1, designers can significantly enhance the performance and durability of their electronic products, while also complying with electromagnetic compatibility standards.

You May Also Be Interested in

Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10,205+ $0.0049 $50.0045
24,395+ $0.0041 $100.0195
38,465+ $0.0039 $150.0135
52,635+ $0.0038 $200.0130
67,570+ $0.0037 $250.0090
90,910+ $0.0033 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,683 pieces
MOQ: 10205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess