EN
  • EN
  • DE

BLM21PG331SN1

Part No BLM21PG331SN1
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1153851-BLM21PG331SN1
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLM21PG331SN1 CAD Model

Description

The BLM21PG331SN1 is a ferrite bead manufactured by Murata Electronics, designed for noise suppression in electronic circuits. Part of the BLM series, it offers high impedance characteristics suitable for effectively filtering out high-frequency noise. Its surface-mount design enables efficient integration into modern, compact electronic devices.

Applications

  • Noise filtering in mobile devices like smartphones and tablets
  • EMI suppression in consumer electronics
  • Power line noise reduction in digital circuits
  • Signal line filtering in audio and video equipment
  • Decoupling in sensitive analog circuits

Features

  • High impedance at relevant frequencies for noise attenuation
  • Compact SMD package for space-saving PCB design
  • Excellent solderability for reliable mounting during assembly
  • Wide operating temperature range to ensure stable performance in various conditions
  • RoHS compliant, adhering to environmental standards

Benefits

  • Improved signal quality by reducing unwanted noise
  • Enhanced reliability of electronic devices by protecting against EMI
  • Lower electromagnetic emissions, aiding in EMC compliance
  • Simplified circuit design due to effective noise filtering capabilities
  • Reduced overall system cost by minimizing the need for additional filtering components

Additional Details

The BLM21PG331SN1 boasts an impedance of 330 Ohms at 100 MHz, making it effective in suppressing high-frequency noise. Its small size (2.0mm x 1.2mm) facilitates its use in tightly packed electronic assemblies. It is specifically engineered for signal line applications. This ferrite bead is particularly beneficial in environments where noise reduction is crucial for maintaining signal integrity, such as in portable communication devices, computers, and audio equipment. The component's nickel barrier termination ensures good solderability and resistance to heat during the soldering process.

This ferrite bead efficiently attenuates unwanted high-frequency noise, thereby preventing interference with the intended signal. By incorporating the BLM21PG331SN1, designers can significantly enhance the performance and durability of their electronic products, while also complying with electromagnetic compatibility regulations.

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0365
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.85Ohm DCR 0402 T/R / FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0134
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0145
Murata Electronics North America
FERRITE BEAD 2.5 KOHM 0603 1LN
Lowest to $0.0271
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0084
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Wurth Electronics Inc
WE-MPSB EMI Multilayer Power Suppression Bead | FERRITE BEAD 100 OHM 1812 1LN
Lowest to $0.5735
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $2.0478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0120 $50.0400
10,105+ $0.0099 $100.0395
15,625+ $0.0096 $150.0000
21,510+ $0.0093 $200.0430
27,780+ $0.0090 $250.0200
37,040+ $0.0081 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess