BLM31A700SPTM00-03/T251 Ferrite Bead
The BLM31A700SPTM00-03/T251 is a high-performance ferrite bead designed for noise suppression in electronic circuits. It offers optimized impedance and excellent high-frequency noise suppression in a small package, making it suitable for compact electronic devices.
- Applications:
- EMI suppression in power lines
- Noise filtering in audio and video equipment
- RF noise reduction in communication devices
- Features and Benefits:
- Compact size for space-constrained applications
- Excellent impedance stability over a wide frequency range
- Reliable performance in high-temperature environments
- Additional Details:
- Maximum DC resistance: 0.03 Ohms
- Rated current: 2A
- Operating temperature range: -55°C to 125°C