EN
  • EN
  • DE

MLR1608M82NJTCOO

Part No MLR1608M82NJTCOO
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 233128-MLR1608M82NJTCOO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLR1608M82NJTCOO CAD Model

Description

The TDK Corporation MLR1608M82NJTCOO is a ceramic capacitor with a capacitance of 82nF and a voltage rating of 50V.

  • Capacitance: 82nF
  • Voltage Rating: 50V
  • Tolerance: ±5%
  • Temperature Coefficient: CH
  • Mounting: surface mount MLCC capacitor
  • Packaging: tape & reel packaging
  • Suitability: suitable for general-purpose applications
  • Popularity: low popularity
  • Supply and Demand: balance

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.5650
Mitsubishi
Lowest to $0.4043
Renesas Electronics America
Lowest to $0.5417
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
VOLTAGE DETECTING SYSTEM RESETTING IC SERIES
Need more? Email Us
OKI/Metcal
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess