The BWR-15/100-D48 is a DC-DC converter manufactured by Murata Power Solutions. It is designed to provide a regulated -15V output at a current of 100mA from a 48VDC input. This compact module is ideal for a variety of applications requiring isolated power.
Applications
- Industrial automation systems.
- Telecommunications equipment.
- Data acquisition systems.
- Medical devices.
- Distributed power architectures.
Features
- Wide input voltage range (36-75VDC).
- Isolated output.
- Low output noise.
- High efficiency.
- Continuous short circuit protection.
Benefits
- Stable and reliable power for sensitive circuits.
- Elimination of ground loops and improved safety.
- Reduced electromagnetic interference (EMI).
- Energy savings and reduced heat dissipation.
- Protection against damage from overloads and short circuits.
Technical Specifications
The BWR-15/100-D48 has an input voltage range of 36 to 75 VDC, providing a stable negative 15V output at 100mA. It offers 1500 VDC of isolation between input and output. The converter has a typical efficiency of around 80%. It includes continuous short-circuit protection, over-voltage protection, and over-temperature protection, ensuring robust and reliable operation. The operating temperature range is typically from -40°C to +85°C. It is housed in a compact, fully encapsulated package for enhanced durability and reliability. The module is designed to meet industry safety standards.
The BWR-15/100-D48 is often chosen for its combination of small size, robust protection features, and reliable performance in demanding applications.