EN
  • EN
  • DE

UPD70F3924GF-GAT

Part No UPD70F3924GF-GAT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393889-UPD70F3924GF-GAT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3924GF-GAT CAD Model

Description

The UPD70F3924GF-GAT is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0R/Kx3-L series of microcontrollers, which are known for their low power consumption and robust feature set.

Applications

  • Consumer Electronics: Used in a variety of consumer devices, such as remote controls, small appliances, and toys.
  • Industrial Control: Employed in industrial applications including motor control, sensor interfaces, and general automation.
  • Automotive Systems: Found in automotive subsystems for tasks like body control, lighting, and other peripheral functionalities.
  • Medical Devices: Integrated into portable medical equipment and monitoring devices.

Features

  • CPU Core: 78K0R CPU core, optimized for low-power operation and efficient code execution.
  • Memory: Includes Flash memory for program storage and RAM for data storage, providing sufficient resources for embedded applications. Specific memory sizes vary based on configuration.
  • Timers: Equipped with multiple timers/counters for accurate timekeeping, event management, and PWM generation.
  • Communication Interfaces: Supports serial communication interfaces such as UART, SPI, and I2C, enabling easy connectivity with other devices and sensors.
  • ADC/DAC: Features Analog-to-Digital Converters (ADC) and potentially Digital-to-Analog Converters (DAC) for interfacing with analog signals.
  • I/O Ports: General-purpose input/output (GPIO) pins for flexible interfacing with external components.
  • Low Power Modes: Offers various low-power modes to minimize energy consumption in battery-powered applications.
  • On-Chip Debugging: Supports on-chip debugging capabilities, simplifying the development and testing process.

Benefits

  • Low Power Consumption: Enables extended battery life in portable and energy-sensitive applications.
  • High Performance: Delivers efficient code execution for real-time control and data processing.
  • Flexible Connectivity: Provides versatile communication interfaces for seamless integration with other devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design with integrated ADC, DAC, and timers.
  • Easy Development: Supports on-chip debugging and development tools, streamlining the development process.

Additional Details

The UPD70F3924GF-GAT microcontroller operates within a specified voltage range, typically 1.8V to 5.5V, accommodating a variety of power supply configurations. It is often available in a small form-factor package, suitable for space-constrained applications. The device is designed to withstand a wide operating temperature range, making it suitable for use in harsh environments. The integrated flash memory supports in-system programming, facilitating firmware updates and customization. Renesas provides comprehensive documentation, software libraries, and development tools to support developers using the UPD70F3924GF-GAT microcontroller. This microcontroller is used in systems requiring a balance of low power, processing capability, and versatile connectivity options.

You May Also Be Interested in

NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess