EN
  • EN
  • DE

CDSCB10M7GF123RO

Part No CDSCB10M7GF123RO
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051731-CDSCB10M7GF123RO
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDSCB10M7GF123RO CAD Model

Description

The CDSCB10M7GF123RO is a ceramic resonator manufactured by Murata Electronics North America. This component is designed to provide stable oscillation frequencies for microcontrollers and other digital circuits. It offers a cost-effective and reliable alternative to quartz crystals in applications where high accuracy is not critical. Its compact size and ease of use make it suitable for a wide range of electronic devices.

Applications:

  • Microcontroller Clocks: Used as a clock source for microcontrollers in embedded systems.
  • Remote Controls: Provides a stable frequency for remote control transmitters and receivers.
  • Consumer Electronics: Employed in various consumer electronic devices, such as toys and appliances.
  • Industrial Control Systems: Used in control systems where high accuracy is not essential.
  • Automotive Electronics: Integrated into automotive applications requiring a stable clock signal.
  • Wireless Communication: Used in wireless devices for generating carrier frequencies.

Features:

  • Stable Oscillation Frequency: Provides a consistent and reliable oscillation frequency.
  • Compact Size: Small footprint allows for high-density board designs.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.
  • Easy to Use: Requires minimal external components for operation.
  • High Reliability: Designed for long-term reliability in various environments.
  • Surface Mount Package: Available in a surface mount package for automated assembly.

Benefits:

  • Reliable Clock Source: Provides a stable and consistent clock signal for digital circuits.
  • Reduced System Cost: Offers a cost-effective alternative to quartz crystals.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Compact Footprint: Small size allows for high-density board layouts.
  • Improved System Performance: Stable oscillation frequency ensures reliable operation of digital circuits.

Additional Details:

The CDSCB10M7GF123RO has a specific frequency rating, typically in the MHz range. Key specifications include frequency tolerance, frequency stability over temperature, aging characteristics, and operating temperature range. The resonator is typically used in conjunction with a microcontroller's internal oscillator circuit. Proper load capacitance is essential for optimal performance. Consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. It is designed to meet stringent environmental requirements and is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess