EN
  • EN
  • DE

CE072R950CCB101

Part No CE072R950CCB101
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051748-CE072R950CCB101
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CE072R950CCB101 CAD Model

Description

The Murata CE072R950CCB101 is a multilayer ceramic capacitor (MLCC). MLCCs are widely used passive components in electronic circuits, primarily for decoupling, bypassing, filtering, and energy storage applications. They are known for their small size, high capacitance values, and excellent performance characteristics.

Applications

  • Decoupling: Used for decoupling power supply lines to filter out noise and voltage fluctuations.
  • Bypassing: Employed for bypassing high-frequency signals to ground, reducing noise and interference.
  • Filtering: Utilized in filter circuits to attenuate unwanted frequencies.
  • Energy Storage: Used for energy storage in applications such as power supplies and battery chargers.
  • Timing Circuits: Employed in timing circuits for generating specific time delays.

Features

  • High Capacitance Value: Offers a high capacitance value for its small size.
  • Low ESR: Exhibits a low equivalent series resistance (ESR), minimizing power losses.
  • High Voltage Rating: Designed for high-voltage applications.
  • Stable Performance: Provides stable performance over a wide range of operating conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Noise Reduction: Reduces noise and voltage fluctuations in electronic circuits.
  • Improved Signal Integrity: Enhances signal integrity by bypassing high-frequency signals to ground.
  • Efficient Energy Storage: Provides efficient energy storage capabilities.
  • Reliable Performance: Offers reliable performance in various operating conditions.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The CE072R950CCB101 has a specific capacitance value, voltage rating, and temperature coefficient. The capacitance value is determined by the dielectric material, the number of layers, and the electrode area. The voltage rating specifies the maximum voltage that can be safely applied to the capacitor. The temperature coefficient indicates how the capacitance value changes with temperature. Consult the product datasheet for detailed technical specifications, dimensions, and application guidelines.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess