EN
  • EN
  • DE

CSAC300MGCM012TC

Part No CSAC300MGCM012TC
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053402-CSAC300MGCM012TC
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSAC300MGCM012TC CAD Model

Description

The Murata CSAC300MGCM012TC is a Chip Scale Atomic Clock (CSAC). This highly accurate timing device is designed for applications requiring precise synchronization and stability in a small, low-power package. It provides a stable frequency reference that is significantly more accurate than traditional crystal oscillators, making it ideal for use in critical timing applications.

Applications

  • Military communications equipment requiring precise time synchronization.
  • GPS and navigation systems for enhanced accuracy.
  • Critical infrastructure timing and synchronization (e.g., power grids, telecommunications networks).
  • High-frequency trading platforms where accurate timing is essential.
  • Portable and battery-powered devices needing precise timing references.

Features

  • High-accuracy atomic clock technology.
  • Extremely small form factor.
  • Low power consumption.
  • Exceptional frequency stability over temperature and time.
  • Fast warm-up time.

Benefits

  • Improved timing accuracy and synchronization.
  • Reduced size and weight for portable applications.
  • Extended battery life in power-sensitive devices.
  • Enhanced system performance and reliability.
  • Simplified integration into existing systems.

Additional Details

The CSAC300MGCM012TC from Murata leverages atomic clock technology to achieve exceptional frequency stability and accuracy. Its compact size and low power consumption make it well-suited for integration into a variety of applications, including portable devices and infrastructure equipment. The device offers excellent performance over a wide temperature range, ensuring stable operation in diverse environments. Its fast warm-up time minimizes delays in acquiring a stable frequency reference. The CSAC is a complete timing solution that requires minimal external components, simplifying system design and reducing overall system cost. The long-term stability and accuracy of the CSAC make it an ideal choice for applications where precise timing is crucial to performance and reliability. The device integrates advanced control algorithms to maintain optimal performance and compensate for environmental variations. It uses a hermetically sealed package to protect the atomic clock components from environmental factors, ensuring long-term reliability. It is designed to meet stringent environmental standards for shock, vibration, and temperature.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess