CSTCE16MOV53A-RO Ceramic Resonator
The CSTCE16MOV53A-RO is a high-precision ceramic resonator designed for stable frequency oscillation applications. Offering exceptional reliability, this component is ideal for use in a variety of electronic devices requiring consistent timing signals.
- Applications & Projects:
- Microcontroller-based devices
- Remote controls
- Automotive electronics
- Consumer electronics
- Features & Benefits:
- Compact size for space-constrained applications
- Low aging rate ensuring long-term performance stability
- Wide frequency tolerance suitable for diverse applications
- Cost-effective solution compared to quartz crystals
- Additional Details:
- Frequency: 16 MHz
- Operating temperature: -20°C to +80°C
- Soldering method: Surface mount technology
- RoHS compliant ensuring environmentally friendly manufacturing