EN
  • EN
  • DE
  • IT

RP1104

Part No RP1104
Manufacturer Murata Electronics North America
Catalog Resonators
Description SAW RES 824.2500MHZ T/H
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Resonators
Mfr Murata Electronics North America
Package Bulk
Product Status Obsolete
Type SAW
Frequency 824.25 MHz
Frequency Stability 0.037ppm
Frequency Tolerance ±100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Size / Dimension 0.366" Dia (9.30mm)
Height 0.125" (3.18mm)
Base Product Number RP11
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 660926-RP1104
Ultra Librarian 3D Model Ultra Librarian RP1104 CAD Model

Description

The RP1104 is a SAW resonator from Murata Electronics North America.

  • Frequency: 824.25 MHz
  • Frequency Stability: 0.037ppm
  • Frequency Tolerance: ±100kHz
  • Size: 0.366" Dia (9.30mm)
  • Height: 0.125" (3.18mm)
  • Mounting Type: Through Hole
  • Package: TO-205AD, TO-39-3 Metal Can
  • Operating Temperature: -40°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF T/H
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
ECS Inc.
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
ECS Inc.
CERAMIC RES 3.5800MHZ SMD
Need more? Email Us
Akoustis- RFMi
RESONATOR,SM,318.000 MHZ
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 8.0000MHZ 15PF T/H
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess