EN
  • EN
  • DE

CSTCV16M9X53J-RO

Part No CSTCV16M9X53J-RO
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821099-CSTCV16M9X53J-RO
Ultra Librarian 3D Model Ultra Librarian CSTCV16M9X53J-RO CAD Model

Description

The CSTCV16M9X53J-RO is a ceramic resonator manufactured by Murata Electronics North America. These resonators provide a stable frequency reference for various electronic applications, offering a cost-effective alternative to quartz crystals.

Applications

  • Microcontroller clock circuits
  • Microprocessor clock circuits
  • Remote control devices
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Features

  • Compact size
  • Stable oscillation frequency
  • High reliability
  • Surface mount device (SMD) package
  • RoHS compliant
  • Lead-free termination

Benefits

  • Provides a stable and accurate clock signal
  • Cost-effective compared to quartz crystals
  • Easy to integrate into electronic circuits
  • Suitable for high-density PCB assembly
  • Environmentally friendly due to RoHS compliance

Technical Specifications

While detailed specifications require consulting the official Murata datasheet, ceramic resonators like the CSTCV16M9X53J-RO generally have the following characteristics:

  • Frequency: Approximately 16 MHz (estimated based on naming convention)
  • Frequency Tolerance: Typically ±0.5% or better
  • Operating Temperature Range: Generally -20°C to +80°C
  • Resonant Resistance: Low, facilitating stable oscillation
  • Load Capacitance: Consult datasheet for the specific value required for optimal performance
  • Package: Surface Mount Device (SMD)

This ceramic resonator is designed for reflow soldering processes. Always refer to the Murata datasheet to confirm all electrical and mechanical specifications for the CSTCV16M9X53J-RO before using it in a circuit design. Precise load capacitance is crucial for the resonator's performance. Ceramic resonators offer a robust and economical solution for clock signal generation in diverse electronic systems.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess