EN
  • EN
  • DE

DE0910B101K6K

Part No DE0910B101K6K
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Description Murata# DEO910B101K6K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172551-DE0910B101K6K
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DE0910B101K6K CAD Model

Description

The DE0910B101K6K is a ceramic capacitor manufactured by Murata Electronics North America. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. MLCCs are known for their stability, reliability, and small size, making them suitable for a wide range of applications.

Applications:

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply to integrated circuits.
  • Decoupling Capacitors: Reduces voltage fluctuations in power supplies and digital circuits.
  • Filtering Circuits: Removes unwanted frequencies from electronic signals.
  • Timing Circuits: Used in oscillators and timers for generating precise timing signals.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other portable devices.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on PCBs using automated assembly equipment.
  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Small Size (0603): Compact footprint saves space on the PCB.
  • High Reliability: Offers stable performance over a wide range of operating conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Circuit Performance: Ensures stable voltage levels and reduces noise in electronic circuits.
  • Increased Reliability: Provides reliable operation in harsh environments.
  • Reduced PCB Size: Allows for smaller and more compact electronic devices.
  • Cost-Effective: Offers a balance of performance and price for various applications.
  • Easy Assembly: Facilitates automated assembly processes, reducing manufacturing costs.

Additional Details:

The DE0910B101K6K has a capacitance value of 100 pF (picofarads). The 'K' in the part number indicates a tolerance of ±10%. The voltage rating is typically 50V or 100V depending on the specific series. The 0603 package size indicates its dimensions in inches (0.06 inch length and 0.03 inch width). This capacitor is commonly used in high-frequency circuits, where low impedance and stable capacitance are required. MLCCs are manufactured using a process that involves stacking multiple layers of ceramic dielectric material with metal electrodes. This allows for high capacitance values in a small package. Murata is a leading manufacturer of ceramic capacitors, known for their quality and reliability. Proper selection of capacitors based on voltage rating, capacitance value, and temperature characteristics is crucial for optimal circuit performance.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Lowest to $0.0021
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess